Manufacturer: onsemi
Win Source Part Number: 1325154-MBR7030WT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 30
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 35 A
Current - Reverse Leakage @ Vr: 5 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Supplier Device Package: TO-247-3
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-MBR7030WT-ON,ON
Base Product Number: MBR70
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3
35A, 30V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, CASE 340L-02, 4 PIN Product overview: MBR7030WT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR7030WT can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V, TO-247AC
DIODE ARR SCHOTT 30V 35A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325154-MBR7030WT | MBR7030WT-ND | 286-MBR7030WT | MBR7030WT | MBR7030WT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 35A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5500 volts | 0.5500 volts | |||
| VR | 30 volts | ||||
| IR | 0.0050 mA | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |