onsemi Schottky SMD 3A 60V Diode and Rectifier MBRS360T3G

Description
3A 60V Schottky Rectifier, SMC, SMD Product overview: MBRS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 60V Schottky Rectifier, SMC, SMD Product overview: MBRS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 3A 60V Diode and Rectifier
280-MBRS360T3G
Schottky SMD 3A 60V Diode and Rectifier 280-MBRS360T3G
3A 60V Schottky Rectifier, SMC, SMD Product overview: MBRS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3G can be used for catalog matching and distributor lookup.

3A 60V Schottky Rectifier, SMC, SMD Product overview: MBRS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 5452096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452096
Schottky Diodes & Rectifiers 5452096
Schottky barrier diode,MBRS360T3 3A 60V

Schottky barrier diode,MBRS360T3 3A 60V

Supplier's Site
Schottky Diodes & Rectifiers - 5452096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452096P
Schottky Diodes & Rectifiers 5452096P
Schottky barrier diode,MBRS360T3 3A 60V

Schottky barrier diode,MBRS360T3 3A 60V

Supplier's Site
Schottky Diodes & Rectifiers - 1032956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032956
Schottky Diodes & Rectifiers 1032956
Schottky barrier diode,MBRS360T3 3A 60V

Schottky barrier diode,MBRS360T3 3A 60V

Supplier's Site
Diodes, Rectifiers - Single - MBRS360T3G - 022467-MBRS360T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS360T3G
022467-MBRS360T3G
Diodes, Rectifiers - Single - MBRS360T3G 022467-MBRS360T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022467-MBRS360T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRS360 Categories: Discrete Semiconductor Products Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK56_R1_00001; SK56_R2_00001; B560C; Introduction Date: August 07, 2005 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022467-MBRS360T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRS360
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK56_R1_00001; SK56_R2_00001; B560C;
Introduction Date: August 07, 2005
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
 - MBRS360T3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V

Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V

Supplier's Site Datasheet
Single Diodes - MBRS360T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS360T3GOSTR-ND
Single Diodes MBRS360T3GOSTR-ND
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS360T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS360T3GOSCT-ND
Single Diodes MBRS360T3GOSCT-ND
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS360T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS360T3GOSDKR-ND
Single Diodes MBRS360T3GOSDKR-ND
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Diode - 18732235 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 60V V(RRM), SILICON, SMC CASE, B36 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 60V V(RRM), SILICON, SMC CASE, B36 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - MBRS360T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS360T3G
Single Diodes MBRS360T3G
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS360T3G
Schottky Diodes & Rectifiers MBRS360T3G
Schottky Diodes & Rectifiers 3A 60V

Schottky Diodes & Rectifiers 3A 60V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS360T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS360T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS360T3G
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site
RECTIFIER, SCHOTTKY BARRIER; SMC; 3A IF; 0.740V; 60V; 125A IFRM; 164C/W; 11C/W - 70099510 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, SCHOTTKY BARRIER; SMC; 3A IF; 0.740V; 60V; 125A IFRM; 164C/W; 11C/W
70099510
RECTIFIER, SCHOTTKY BARRIER; SMC; 3A IF; 0.740V; 60V; 125A IFRM; 164C/W; 11C/W 70099510
RECTIFIER, SCHOTTKY BARRIER; SMC; 3A IF; 0.740V; 60V; 125A IFRM; 164C/W; 11C/W

RECTIFIER, SCHOTTKY BARRIER; SMC; 3A IF; 0.740V; 60V; 125A IFRM; 164C/W; 11C/W

Supplier's Site
Schottky Rectifier, 3A, 60V, 403; Repetitive Peak Reverse Voltage Onsemi - 96K4518 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 60V, 403; Repetitive Peak Reverse Voltage Onsemi
96K4518
Schottky Rectifier, 3A, 60V, 403; Repetitive Peak Reverse Voltage Onsemi 96K4518
SCHOTTKY RECTIFIER, 3A, 60V, 403; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 60V, 403; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 3A, 60V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K4490 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 60V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
38K4490
Diode, Schottky, 3A, 60V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi 38K4490
DIODE, SCHOTTKY, 3A, 60V, SMC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 60V, SMC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 3A, 60V, Do-214Ab-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 94W8548 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 60V, Do-214Ab-2; Repetitive Reverse Voltage Vrrm Max Onsemi
94W8548
Diode, Schottky, 3A, 60V, Do-214Ab-2; Repetitive Reverse Voltage Vrrm Max Onsemi 94W8548
DIODE, SCHOTTKY, 3A, 60V, DO-214AB-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 60V, DO-214AB-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes General Purpose Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MBRS360T3G 5452096 5452096P 022467-MBRS360T3G MBRS360T3G MBRS360T3GOSTR-ND 18732235 MBRS360T3G MBRS360T3G MBRS360T3G 70099510 96K4518 38K4490
Product Name Schottky SMD 3A 60V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRS360T3G Single Diodes Diode Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, SCHOTTKY BARRIER; SMC; 3A IF; 0.740V; 60V; 125A IFRM; 164C/W; 11C/W Schottky Rectifier, 3A, 60V, 403; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 3A, 60V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
Package Tape and Reel Do-214ab (smc) DO-214AA SMC SMC DO-214AB, SMC SMC SMC DO-214AB (SMC) DO-214AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548804P - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diode - 1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details