Rochester Electronics Diodes, Rectifiers - Single - NRVBA320T3G NRVBA320T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929353-NRVBA320T3G Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Bulk Mounting: Surface Mount Family Name: NRVBA320 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929353-NRVBA320T3G Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Bulk Mounting: Surface Mount Family Name: NRVBA320 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVBA320T3G - 929353-NRVBA320T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBA320T3G
929353-NRVBA320T3G
Diodes, Rectifiers - Single - NRVBA320T3G 929353-NRVBA320T3G
Manufacturer: ON Semiconductor Win Source Part Number: 929353-NRVBA320T3G Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Bulk Mounting: Surface Mount Family Name: NRVBA320 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 929353-NRVBA320T3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 20 V 3A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Bulk
Mounting: Surface Mount
Family Name: NRVBA320
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 929353-NRVBA320T3G
Product Name Diodes, Rectifiers - Single - NRVBA320T3G
Package SMA; SMA
Unlock Full Specs
to access all available technical data