Rochester Electronics Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 10 16
Product Name Notes
1 Meg (64K X 16-Bit) 3.3V Static RAM
128 X 8 I2C/2-Wire Serial EEPROM
128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter
128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect
128K X 36 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs
128K X 36, 256K X 18, 3.3V Synchronous ZBT SRAM
1Mb, Low Power SRAM
256 X 8 I2C/2-Wire Serial EEPROM
256K X 18 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Outputs Burst Counter, Single Cycle Deselect
256K X 18 3.3V Synchronous SRAM 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect
256K X 18 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs
27128A - 16K X 8 EPROM
27C010 - 1024K (128K x 8) CMOS EPROM
27C128 - 16K X 8 EPROM
27C16 - 2Kx8 EPROM
27C512 - 512K (64K x 8) CMOS EPROM
27LS00 - SRAM, 256 X 1, WITH 3-STATE OUTPUTS
27LS00A - SRAM, 256 X 1, WITH 3-STATE OUTPUTS
27LS07 - Standard SRAM, 16X4
27S03 - SRAM - Dual marked (860510EA)
27S03A - 64-Bit, Low Power Biploar SRAM - Dual marked (8605105EA)
27S03A - 64-Bit, Low Power Biploar SRAM
27S07A - Standard SRAM, 16X4
27S29 - 4K-Bit (512x8) Bipolar PROM
27S29A - 4K-Bit (512x8) Bipolar PROM
2Mb, Low Power SRAM
4 Meg (256K X 16-Bit) 3.3V Static RAM
4164 - DRAM, 64K X 1, 3-STATE OUTPUTS, 120 NS ACCESS TIME - Dual marked (8201008EA)
4164 - DRAM, 64K X 1, 3-STATE OUTPUTS, 150 NS ACCESS TIME - Dual marked (8201006EA)
4164 - DRAM, 64K X 1, 3-STATE OUTPUTS, 150 NS ACCESS TIME - Dual marked (8201006ZA)
4K-Bit (2x256x8) Serial EEPROM, I2C/2-Wire
5.0V 2K x 8 Asynchronous Static RAM
54LS224 - 64-Bit FIFO Memories
54S288 - 32X8 PROM
AM27S181 - 1024x8 Bipolar PROM
AM27S19 - 256-Bit Bipolar PROM
AM27S191 - 2048x8 Bipolar PROM
AM27S33 - 4096 bit Bipolar PROM
AM27S35 - 8192 Bit Bipolar Registered PROM
AM27S85 - 4kx4 Bipolar PROM
Cache SRAM, 32KX8, 10ns, CMOS, PDSO28
Cache SRAM, 32KX8, 12ns, CMOS, PDSO28
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
EEPROM, 128X8, Serial, CMOS, PDSO8
EEPROM, 1KX8, Serial, CMOS, PDSO8
EEPROM, 256X8, Serial, CMOS, PDSO8
EEPROM, 2KX8, Serial, CMOS, PDIP8
EEPROM, 4KX8, Serial, CMOS, PDIP8
EEPROM, 512X8, Serial, CMOS, PDIP8
EEPROM, 64KX8, 200ns, Parallel
EEPROM, 8KX8, Serial, CMOS, PDSO8
IBM041811 - 4Mbit (256K x 18) SRAM
IBM04184 - 4Mbit (256K x 18) SRAM
IBM041841 - 4Mbit (256K x 18) SRAM
IBM04188 - 8Mb (512K x 18) SRAM
IBM04364 - 4MBit (128K x 36) SRAM
IBM043640 - 4Mb (128Kb x 36) SRAM
IBM043641 - 4MBit (128K x 36) SRAM
IBM04368 - 8MBit (256K x 36) SRAM
QDR SRAM, 512KX36, 0.5ns, CMOS, PBGA165
SRAM
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Standard SRAM, 128KX8, 15ns, CMOS, PDSO32
Standard SRAM, 128KX8, CMOS, PDSO8
Standard SRAM, 256KX16, 10ns, CMOS, PBGA48
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44
Standard SRAM, 256KX16, 12ns, CMOS, PDSO44
Standard SRAM, 256KX16, 15ns, CMOS, PDSO44
Standard SRAM, 2KX8, 25ns, CMOS, PDSO24
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24
Standard SRAM, 2KX8, 45ns, CMOS, PDSO24
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Standard SRAM, 32KX8, 20ns, CMOS, PDSO28
Standard SRAM, 64KX16, 10ns, CMOS, PBGA48
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Standard SRAM, 64KX16, 15ns, CMOS, PDSO44
Static RAM 1 Meg (64K X 16-Bit)
Static RAM 256K (32K X 8-Bit)

Next >>