onsemi Diodes, Rectifiers - Single - MBRD835LT4G MBRD835LT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022431-MBRD835LT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A Current - Reverse Leakage @ Vr: 1.4mA @ 35V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRD835L Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRD835L-T; MBRD835L; MBRD835L-T-F; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022431-MBRD835LT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A Current - Reverse Leakage @ Vr: 1.4mA @ 35V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRD835L Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRD835L-T; MBRD835L; MBRD835L-T-F; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRD835LT4G - 022431-MBRD835LT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD835LT4G
022431-MBRD835LT4G
Diodes, Rectifiers - Single - MBRD835LT4G 022431-MBRD835LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022431-MBRD835LT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A Current - Reverse Leakage @ Vr: 1.4mA @ 35V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRD835L Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRD835L-T; MBRD835L; MBRD835L-T-F; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022431-MBRD835LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A
Current - Reverse Leakage @ Vr: 1.4mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRD835L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRD835L-T; MBRD835L; MBRD835L-T-F;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
 - MBRD835LT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 35 V, 8.0 A

Schottky Barrier Rectifier, 35 V, 8.0 A

Supplier's Site Datasheet
Single Diodes - MBRD835LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD835LT4GOSTR-ND
Single Diodes MBRD835LT4GOSTR-ND
Diode Schottky 35V 8A Surface Mount DPAK

Diode Schottky 35V 8A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MBRD835LT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD835LT4GOSDKR-ND
Single Diodes MBRD835LT4GOSDKR-ND
Diode Schottky 35V 8A Surface Mount DPAK

Diode Schottky 35V 8A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MBRD835LT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD835LT4GOSCT-ND
Single Diodes MBRD835LT4GOSCT-ND
Diode Schottky 35V 8A Surface Mount DPAK

Diode Schottky 35V 8A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 35V 8A Diode and Rectifier
280-MBRD835LT4G
Schottky SMD 35V 8A Diode and Rectifier 280-MBRD835LT4G
Schottky Rectifier Diode 35V 8A DPAK SMD Product overview: MBRD835LT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 35V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835LT4G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 35V 8A DPAK SMD Product overview: MBRD835LT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 35V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 463981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463981
Schottky Diodes & Rectifiers 463981
8A 35V Schottky Rectifier,MBRD835LT4 G

8A 35V Schottky Rectifier,MBRD835LT4G

Supplier's Site
Schottky Diodes & Rectifiers - 463981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463981P
Schottky Diodes & Rectifiers 463981P
8A 35V Schottky Rectifier,MBRD835LT4 G

8A 35V Schottky Rectifier,MBRD835LT4G

Supplier's Site
Schottky Diodes & Rectifiers - 1022252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1022252
Schottky Diodes & Rectifiers 1022252
8A 35V Schottky Rectifier,MBRD835LT4 G

8A 35V Schottky Rectifier,MBRD835LT4G

Supplier's Site
Schottky Rectifier, 8A, 35V, D-Pack; Repetitive Peak Reverse Voltage Onsemi - 88H4672 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A, 35V, D-Pack; Repetitive Peak Reverse Voltage Onsemi
88H4672
Schottky Rectifier, 8A, 35V, D-Pack; Repetitive Peak Reverse Voltage Onsemi 88H4672
SCHOTTKY RECTIFIER, 8A, 35V, D-PACK; Repetitive Peak Reverse Voltage:35V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:510mV; Forward Surge Current:75ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A, 35V, D-PACK; Repetitive Peak Reverse Voltage:35V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:510mV; Forward Surge Current:75ARoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 8A, 35V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1309 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 8A, 35V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1309
Schottky Diode, 8A, 35V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1309
SCHOTTKY DIODE, 8A, 35V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:35V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:510mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY DIODE, 8A, 35V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:35V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:510mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD835LT4G
Schottky Diodes & Rectifiers MBRD835LT4G
Schottky Diodes & Rectifiers 8A 35V Low Vf

Schottky Diodes & Rectifiers 8A 35V Low Vf

Buy Now Datasheet
Single Diodes - MBRD835LT4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRD835LT4G
Single Diodes MBRD835LT4G
DIODE SCHOTTKY 35V 8A DPAK

DIODE SCHOTTKY 35V 8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD835LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD835LT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD835LT4G
DIODE SCHOTTKY 35V 8A DPAK

DIODE SCHOTTKY 35V 8A DPAK

Supplier's Site
Fort Worth, TX, USA
DIODE, SCHOTTKY 35V 8A DPAK
70100194
DIODE, SCHOTTKY 35V 8A DPAK 70100194
DIODE, SCHOTTKY 35V 8A DPAK

DIODE, SCHOTTKY 35V 8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 022431-MBRD835LT4G MBRD835LT4G MBRD835LT4GOSTR-ND 280-MBRD835LT4G 463981 463981P 88H4672 67R1309 MBRD835LT4G MBRD835LT4G MBRD835LT4G 70100194
Product Name Diodes, Rectifiers - Single - MBRD835LT4G Single Diodes Schottky SMD 35V 8A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 8A, 35V, D-Pack; Repetitive Peak Reverse Voltage Onsemi Schottky Diode, 8A, 35V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE, SCHOTTKY 35V 8A DPAK
Life Cycle Stage Active Active Active
Package DPAK; DPAK-3 DPAK; DPAK (SINGLE GAUGE) TO-252 Tape and Reel DPAK; Dpak (to-252) TO-252 DPAK; TO-252 (DPAK) DPAK; TO-252 (DPAK) DPAK; DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK
VF 0.5100 volts 0.5100 volts 0.5100 volts 0.5100 volts 0.5100 volts 0.5100 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to ? C (-85 to ? F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data