onsemi Dual Schottky 20A 30V Diode and Rectifier MBR2030CTLG

Description
20A 30V Schottky Rectifier, Dual Common Cathode, TO-220 Product overview: MBR2030CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2030CTLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A 30V Schottky Rectifier, Dual Common Cathode, TO-220 Product overview: MBR2030CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2030CTLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 20A 30V Diode and Rectifier
286-MBR2030CTLG
Dual Schottky 20A 30V Diode and Rectifier 286-MBR2030CTLG
20A 30V Schottky Rectifier, Dual Common Cathode, TO-220 Product overview: MBR2030CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2030CTLG can be used for catalog matching and distributor lookup.

20A 30V Schottky Rectifier, Dual Common Cathode, TO-220 Product overview: MBR2030CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2030CTLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867802P
Schottky Diodes & Rectifiers 1867802P
ON Semiconductor, MBR2030CTLG

ON Semiconductor, MBR2030CTLG

Supplier's Site
Schottky Diodes & Rectifiers - 1867483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867483
Schottky Diodes & Rectifiers 1867483
ON Semiconductor, MBR2030CTLG

ON Semiconductor, MBR2030CTLG

Supplier's Site
Schottky Diodes & Rectifiers - 1867802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867802
Schottky Diodes & Rectifiers 1867802
ON Semiconductor, MBR2030CTLG

ON Semiconductor, MBR2030CTLG

Supplier's Site
 - MBR2030CTLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 30V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 30V, TO-220AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR2030CTLG - 122185-MBR2030CTLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2030CTLG
122185-MBR2030CTLG
Diodes, Rectifiers - Arrays - MBR2030CTLG 122185-MBR2030CTLG
Manufacturer: ON Semiconductor Win Source Part Number: 122185-MBR2030CTLG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 520mV @ 10A Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 122185-MBR2030CTLG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 10A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBR2030CTLGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2030CTLGOS-ND
Diode Arrays MBR2030CTLGOS-ND
Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2030CTLG
Schottky Diodes & Rectifiers MBR2030CTLG
Schottky Diodes & Rectifiers 20A 30V

Schottky Diodes & Rectifiers 20A 30V

Buy Now Datasheet
Diode Arrays - MBR2030CTLG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR2030CTLG
Diode Arrays MBR2030CTLG
DIODE ARRAY SCHOTTKY 30V TO220AB

DIODE ARRAY SCHOTTKY 30V TO220AB

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi - 45J0801 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi
45J0801
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi 45J0801
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2030CTLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2030CTLG
Discrete Semiconductor Products - Diodes - Rectifiers MBR2030CTLG
DIODE ARR SCHOTT 30V 10A TO220

DIODE ARR SCHOTT 30V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number 286-MBR2030CTLG 1867802P 1867483 MBR2030CTLG 122185-MBR2030CTLG MBR2030CTLGOS-ND MBR2030CTLG MBR2030CTLG 45J0801 MBR2030CTLG
Product Name Dual Schottky 20A 30V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBR2030CTLG Diode Arrays Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220 TO-220; To-220 TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220AB TO-220; TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220 TO-220
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data