Rochester Electronics Datasheets for Electrical Voltage Sensors
Electrical voltage sensors measure AC and/or DC voltage levels. They receive voltage inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Electrical Voltage Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0.8% Accuracy 0.5V Operating Voltage Detector with Delay Function | |
| 10V Input Voltage Detector with Delay Function | |
| 10V Input Voltage Detector | |
| 36V Input Voltage Detector with Delay Function or SENSE pin | |
| Low Voltage Detector with Individual SENSE Pin and Delay Function | |
| NCP301 - Voltage Detector | |
| NCP302 - Voltage Detector Series with Programmable Delay and Complementary Output 4.0 V, Reset High | |
| NCP302 - Voltage Detector Series with Programmable Delay and Complementary Output AUTO 302 Device 4.5V Vth | |
| NCP302 - Voltage Detector Series with Programmable Delay and Complementary Output NCP302 DEVICE 2.8V VTH | |
| NCP302 - Voltage Detector with Programmable Delay | |
| NCP303 - VOLTAGE DETECTOR 0.9V T2 | |
| NCP303 - Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output | |
| NCP303 - Voltage Detector Series with Programmable Delay | |
| NCV301 - Voltage Detector Series - Auto Rated 1.6 V, Reset Low | |
| NCV301 - Voltage Detector Series - Auto Rated | |
| NCV303 - Voltage Detector Series with Programmable Delay - Auto Rated | |
| R3130N33A - Low Voltage Detector with Built-in Delay Circuit, Detector Threshold 3.3V, Output Delay Time 50ms | |
| R5542Z271 - 6 A Low ON Resistance Nch Load Switch IC with Voltage Detector | |
| RN5VD - Input Voltage Detector with Delay Function | |
| Voltage Detector Series with Programmable Delay and Complementary Output AUTO 302 DEVICE 2.9V VTH | |
| Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output VOLTAGE DETECTOR 2.7V AUTO | |
| Voltage Detector with Delay Function (Internal Counter Type) | |
| Voltage Detector with Delay Function | |
| Voltage Detector with SENSE pin |