Rochester Electronics Datasheets for I/Q Modulators and I/Q Demodulators
I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more
| Product Name | Notes |
|---|---|
| Audio Demodulator, FM, Bipolar, PDSO14 | |
| Audio/Video Demodulator, AM/FM, CMOS, PQCC40 | |
| CA2111 - Audio Demodulator, FM, Bipolar, PDIP14 | |
| CS5371 - Low-Power, High-Performance Delta Sigma Modulator | |
| CS5372 - Low-Power, High-Performance Delta Sigma Modulator | |
| IC DEMODULATOR Dual 48-HVQFN | |
| LT5568 - 900MHz Direct Quadrature Modulator | |
| MC44BC374 - PAL MODULATOR ONLY | |
| Modulator, Quadraphase, 100MHz Min, 1000MHz Max | |
| Modulator | |
| RDS Demodulator | |
| RF MODULATOR IC | |
| VHF Band RF Modulator |