Manufacturer: ON Semiconductor
Win Source Part Number: 022461-MBRS3200T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRS3200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK320B M4G; BR320 T/R13; SK320BHM4G;
Introduction Date: April 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V
3A 200V Schottky Rectifier, SMB, Surface Mount Product overview: MBRS3200T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3200T3G can be used for catalog matching and distributor lookup.
onsemi MBRS3200T3G Diode
onsemi MBRS3200T3G Diode
onsemi MBRS3200T3G Diode
Diode Schottky 200V 3A Surface Mount SMB
Diode Schottky 200V 3A Surface Mount SMB
Diode Schottky 200V 3A Surface Mount SMB
SCHOTTKY RECTIFIER, 3A, 200V, 403A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A, 200V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3A 200V
DIODE SCHOTTKY 200V 3A SMB
DIODE SCHOTTKY 200V 3A SMB
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 022461-MBRS3200T3G | MBRS3200T3G | 280-MBRS3200T3G | 1035111 | 7737730P | MBRS3200T3GOSTR-ND | 80K4895 | MBRS3200T3G | MBRS3200T3G | MBRS3200T3G |
| Product Name | Diodes, Rectifiers - Single - MBRS3200T3G | Schottky SMD 3A 200V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 3A, 200V, 403A; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | SMB; SMB | SMB | Tape and Reel | Do-214aa (smb) | DO-214AA | SMB; DO-214AA (SMB) | SMB | SMB | SMB; DO-214AA, SMB | |
| VF | 0.8400 volts | 0.8600 volts | 0.8400 volts | 0.8400 volts | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |