onsemi Schottky 100V 60A Diode and Rectifier MBRB60H100CTT4G

Description
Schottky Rectifier 100V 60A 2-Element D2PAK Product overview: MBRB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB60H100CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier 100V 60A 2-Element D2PAK Product overview: MBRB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB60H100CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 60A Diode and Rectifier
286-MBRB60H100CTT4G
Schottky 100V 60A Diode and Rectifier 286-MBRB60H100CTT4G
Schottky Rectifier 100V 60A 2-Element D2PAK Product overview: MBRB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB60H100CTT4G can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 60A 2-Element D2PAK Product overview: MBRB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB60H100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRB60H100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB60H100CTT4G - 1216294-MBRB60H100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB60H100CTT4G
1216294-MBRB60H100CTT4G
Diodes, Rectifiers - Arrays - MBRB60H100CTT4G 1216294-MBRB60H100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1216294-MBRB60H100CT T4G Series: SWITCHMODE Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: MBRB60H100CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-3 Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): NRVBB60H100CTT4G; VS-30TQ100GSTRLP; VS-30CTQ100GSPbF; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 1216294-MBRB60H100CTT4G
Series: SWITCHMODE
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: MBRB60H100CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-3
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): NRVBB60H100CTT4G; VS-30TQ100GSTRLP; VS-30CTQ100GSPbF;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Sensing & Instrumentation

Buy Now Datasheet
 - MBRB60H100CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 60 A

Schottky Barrier Rectifier, H-Series, 100 V, 60 A

Supplier's Site Datasheet
Schottky Rectifier, 30A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi - 09R9421 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi
09R9421
Schottky Rectifier, 30A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi 09R9421
SCHOTTKY RECTIFIER, 30A, 100V D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:980mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30A, 100V D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:980mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 30A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 75M4781 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
75M4781
Schottky Rectifier, 30A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 75M4781
SCHOTTKY RECTIFIER, 30A, 100V D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30A, 100V D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 60A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi - 02AC3713 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 60A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi
02AC3713
Diode, Schottky, 60A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi 02AC3713
DIODE, SCHOTTKY, 60A, 100V, TO-263-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:980mV; Forward RoHS Compliant: Yes

DIODE, SCHOTTKY, 60A, 100V, TO-263-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:980mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB60H100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB60H100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB60H100CTT4G
DIODE ARR SCHOTT 100V 30A D2PAK

DIODE ARR SCHOTT 100V 30A D2PAK

Supplier's Site
Diode Arrays MBRB60H100CTT4G
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB60H100CTT4G
Schottky Diodes & Rectifiers MBRB60H100CTT4G
Schottky Diodes & Rectifiers 60A 100VH-Series Schottky Rectifier

Schottky Diodes & Rectifiers 60A 100VH-Series Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Diode Arrays Schottky Diodes
Product Number 286-MBRB60H100CTT4G MBRB60H100CTT4GOSTR-ND 1216294-MBRB60H100CTT4G MBRB60H100CTT4G 09R9421 75M4781 02AC3713 MBRB60H100CTT4G MBRB60H100CTT4G MBRB60H100CTT4G
Product Name Schottky 100V 60A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRB60H100CTT4G Schottky Rectifier, 30A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 30A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 60A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK 2 LEAD D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK) TO-263 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Diode Type Schottky; Schottky Schottky
VF 0.8400 volts 0.9800 volts 0.8000 volts 0.9800 volts 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data