Diode Schottky 35V 10A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 207687-MBR1035G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
35 V, 10 A Schottky Rectifier
35 V, 10 A Schottky Rectifier, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR1035G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1035G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 35V
SCHOTTKY RECTIFIER, 10A, 35V, TO-220AC; Repetitive Peak Reverse Voltage:35V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 35V 10A TO220-2
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR1035GOS-ND | 207687-MBR1035G | MBR1035G | 280-MBR1035G | MBR1035G | 45J0797 | MBR1035G | 70099818 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR1035G | Schottky 35 V 10 A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier, 10A, 35V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | REC T0220 10A 35V SHTKY | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) | ||||
| Life Cycle Stage | Active | Obsolete | Removed | |||||
| Package | TO-220; TO-220-2 | TO-220; TO-220AC 2 LEAD | TO-220-2 | TO-220AC | TO-220 | |||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.5500 volts | ||||
| RoHS Compliant | RoHS |