onsemi Schottky Diodes & Rectifiers MBRD620CTT4G

Description
onsemi MBRD620CTT4G Diode
Request a Quote Datasheet
Description
onsemi MBRD620CTT4G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7815761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815761
Schottky Diodes & Rectifiers 7815761
onsemi MBRD620CTT4G Diode

onsemi MBRD620CTT4G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7815761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815761P
Schottky Diodes & Rectifiers 7815761P
onsemi MBRD620CTT4G Diode

onsemi MBRD620CTT4G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1630940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630940
Schottky Diodes & Rectifiers 1630940
onsemi MBRD620CTT4G Diode

onsemi MBRD620CTT4G Diode

Supplier's Site
Singapore, Singapore
Schottky 6A 20V DPAK Diode and Rectifier
286-MBRD620CTT4G
Schottky 6A 20V DPAK Diode and Rectifier 286-MBRD620CTT4G
Schottky Rectifier, 6A, 20V, Common Cathode, DPAK Product overview: MBRD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 20V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 20V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD620CTT4G can be used for catalog matching and distributor lookup.

Schottky Rectifier, 6A, 20V, Common Cathode, DPAK Product overview: MBRD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 20V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 20V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD620CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRD620CTT4G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 20V V(RRM), Silicon, TO-252AA

Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 20V V(RRM), Silicon, TO-252AA

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRD620CTT4G - 022427-MBRD620CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD620CTT4G
022427-MBRD620CTT4G
Diodes, Rectifiers - Arrays - MBRD620CTT4G 022427-MBRD620CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022427-MBRD620CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022427-MBRD620CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBRD620CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 20V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD620CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 20V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD620CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 20V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 98H0590 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi
98H0590
Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi 98H0590
SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 6A, 20V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi - 50AC5359 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 6A, 20V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi
50AC5359
Schottky Rectifier, 6A, 20V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi 50AC5359
SCHOTTKY RECTIFIER, 6A, 20V, TO-252; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward SurgeRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 6A, 20V, TO-252; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward SurgeRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD620CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD620CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD620CTT4G
DIODE ARRAY SCHOTTKY 20V 3A DPAK

DIODE ARRAY SCHOTTKY 20V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD620CTT4G
Schottky Diodes & Rectifiers MBRD620CTT4G
Schottky Diodes & Rectifiers 6A 20V

Schottky Diodes & Rectifiers 6A 20V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 7815761 7815761P 286-MBRD620CTT4G MBRD620CTT4G 022427-MBRD620CTT4G MBRD620CTT4GOSTR-ND 98H0590 50AC5359 MBRD620CTT4G MBRD620CTT4G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 6A 20V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - MBRD620CTT4G Diode Arrays Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 6A, 20V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package DPAK; Dpak (to-252) TO-252 Tape and Reel DPAK; DPAK DPAK; DPAK-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) TO-252 DPAK DPAK; DPAK
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Catode Common Catode
Diode Type Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data