Schottky Barrier Rectifier, H-Series, 100 V, 20 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR20H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20H100CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V TO220
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1216059-MBR20H100CTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MBR20H100CT
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 770mV at 10A
Current - Reverse Leakage at Vr: 4.5μA at 100V
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOTT 100V 10A TO220
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBR20H100CTG | MBR20H100CTG | MBR20H100CTGOS-ND | 1216059-MBR20H100CTG | MBR20H100CTG | MBR20H100CTG |
| Product Name | Schottky 100 V 20 A TO-220 Diode and Rectifier | Diode Arrays | Newest Parts - MBR20H100CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Schottky | Schottky; Schottky | Schottky |