Manufacturer: ON Semiconductor
Win Source Part Number: 1083540-NRVB130T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA
Current - Reverse Leakage @ Vr: 60μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 1A Surface Mount SOD-123
Diode Schottky 30V 1A Surface Mount SOD-123
Diode Schottky 30V 1A Surface Mount SOD-123
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: NRVB130T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB130T1G can be used for catalog matching and distributor lookup.
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
DIODE SCHOTTKY 30V 1A SOD123
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1A 30V SCHOTTKY RECT
DIODE SCHOTTKY 30V 1A SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1083540-NRVB130T1G | NRVB130T1GOSCT-ND | 280-NRVB130T1G | NRVB130T1G | NRVB130T1G | 31AC0940 | NRVB130T1G | NRVB130T1G |
| Product Name | Diodes, Rectifiers - Single - NRVB130T1G | Single Diodes | Schottky SMD 1.0 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.4500 volts | 0.4500 volts | 0.4700 volts | 0.4500 volts | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) |