Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 1800-REEL Product overview: MBRD320RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320RLG can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, 20 V, 3.0 A
Diode Schottky 20V 3A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 022421-MBRD320RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Diodes & Rectifiers 3A 20V
DIODE SCHOTTKY 20V 3A DPAK
SCHOTTKY RECTIFIER, 3A, 20V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MBRD320RLG | MBRD320RLG | MBRD320RLGOSTR-ND | 022421-MBRD320RLG | MBRD320RLG | MBRD320RLG | 45J0779 |
| Product Name | Schottky 20 V 3.0 A DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRD320RLG | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 20V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Tape and Reel | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK-3 | DPAK; DPAK | DPAK; TO-252 (DPAK) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Obsolete | Active | Removed |