onsemi Diodes, Rectifiers - Arrays - MBRB1545CTT4G MBRB1545CTT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022409-MBRB1545CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022409-MBRB1545CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB1545CTT4G - 022409-MBRB1545CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB1545CTT4G
022409-MBRB1545CTT4G
Diodes, Rectifiers - Arrays - MBRB1545CTT4G 022409-MBRB1545CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022409-MBRB1545CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022409-MBRB1545CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7737718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737718P
Schottky Diodes & Rectifiers 7737718P
Schottky Diode 15A 45V SWITCHMODE D2PAK

Schottky Diode 15A 45V SWITCHMODE D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 7737718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737718
Schottky Diodes & Rectifiers 7737718
Schottky Diode 15A 45V SWITCHMODE D2PAK

Schottky Diode 15A 45V SWITCHMODE D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1250000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1250000
Schottky Diodes & Rectifiers 1250000
Schottky Diode 15A 45V SWITCHMODE D2PAK

Schottky Diode 15A 45V SWITCHMODE D2PAK

Supplier's Site
Singapore, Singapore
Schottky 15A 45V Diode and Rectifier
286-MBRB1545CTT4G
Schottky 15A 45V Diode and Rectifier 286-MBRB1545CTT4G
15A 45V Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB1545CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTT4G can be used for catalog matching and distributor lookup.

15A 45V Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB1545CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRB1545CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB1545CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB1545CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
 - MBRB1545CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 15 A, 45 V

Schottky Power Rectifier, Switch-mode, 15 A, 45 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1545CTT4G
Schottky Diodes & Rectifiers MBRB1545CTT4G
Schottky Diodes & Rectifiers 15A 45V

Schottky Diodes & Rectifiers 15A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1545CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1545CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1545CTT4G
DIODE ARR SCHOTT 45V 7.5A D2PAK

DIODE ARR SCHOTT 45V 7.5A D2PAK

Supplier's Site
Schottky Rectifier, Common Cathode 7.5A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 98H0583 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode 7.5A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
98H0583
Schottky Rectifier, Common Cathode 7.5A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 98H0583
SCHOTTKY RECTIFIER, COMMON CATHODE 7.5A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE 7.5A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, Common Cathode 7.5A, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi - 10N9412 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode 7.5A, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi
10N9412
Schottky Rectifier, Common Cathode 7.5A, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi 10N9412
SCHOTTKY RECTIFIER, COMMON CATHODE 7.5A, D2PAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Filter Terminals:SMD RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE 7.5A, D2PAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 022409-MBRB1545CTT4G 7737718P 7737718 286-MBRB1545CTT4G MBRB1545CTT4GOSCT-ND MBRB1545CTT4G MBRB1545CTT4G MBRB1545CTT4G 98H0583 10N9412
Product Name Diodes, Rectifiers - Arrays - MBRB1545CTT4G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 15A 45V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Common Cathode 7.5A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, Common Cathode 7.5A, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.5700 volts 0.5700 volts
VR 45 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data