Rochester Electronics Datasheets for Junction Field-Effect Transistors (JFET)
Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region.
Junction Field-Effect Transistors (JFET): Learn more
| Product Name | Notes |
|---|---|
| RF Small Signal Field-Effect Transistor, S Band, Gallium Arsenide, N-Channel JFET | |
| Small Signal Field-Effect Transistor, 0.001A, N-Channel JFET | |
| Small Signal Field-Effect Transistor, N-Channel JFET | |
| SMBF5460 - SS SOT23 JFET PCH SPCL | |
| SS SOT23 JFET NCH SPCL | |
| Trans JFET N-CH 1mA Si 3-Pin VTFP T/R |