Rochester Electronics Datasheets for Differential Amplifier Chips
Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared between them.
Differential Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| 2.5V, 3.3V Differential 1:2 HCSL Fanout Buffer 2.5V, 3.3V Differential 1:2 HCSL Fanout Buffer | |
| 5V/3.3V 1-2 DIFFERENTIAL FANOUT BUFFER | |
| 78C30 - Dual Differential Line Driver | |
| AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver | |
| AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver | |
| CA3049 - Operational Amplifier, 2 Func, BIPolar, MBCY12 | |
| Common-mode EMI filter for differential channels with integrated bidirectional ESD protection | |
| Comparator Differential 1 Element Open-Collector, Open-Emitter | |
| CS3301 - Low-Noise, Programmable Gain, Differential Amplifier | |
| CS3302 - - Hi-Z Prog Gain Differential Amp | |
| Differential Amplifier | |
| DS7832 - LINE DRIVER/RECEIVER, DUAL DIFFERENTIAL - Dual marked (8004102FA) | |
| Dual 2 x 2 differential Channel crossbar Switch | |
| Dual Differential Comparator/Sense Amp | |
| ENHANCED DIFFERENTIAL RECEIVER | |
| HI4-0516 - Differential Multiplier | |
| INA106 Precision Fixed-Gain Differential Amplifier | |
| Input Mux - 4:1 Differential, 2.5 V / 3.3 V, Clock / Data Fanout Buffer - 1:2 LVPECL | |
| LM139-MIL Quad Differential Comparator | |
| LM211P - Differential Comparators | |
| LM2901V - Quad Differential Comparator, Enhanced Voltage | |
| LM2903 - Dual differential comparator | |
| LM2903 Dual differential comparator, automotive grade | |
| LM339A - Precision quad differential comparator, commercial grade | |
| LM361 - High Speed Differential Comparator, CDIP14 | |
| LM393 Dual differential comparator, commercial grade | |
| LM7710 - VOLT. COMPARATOR, DIFFERENTIAL - Dual marked (M38510/10301BCA) | |
| LM7710 - VOLT. COMPARATOR, DIFFERENTIAL - Dual marked (M38510/10301BGA) | |
| LMH6550 400MHz, Differential, High Speed Op Amps | |
| LMH6551Q-Q1 Differential, High Speed Op Amp | |
| LMH6552 1.5 GHz Fully Differential Amplifier | |
| LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | |
| LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | |
| MC100E116F - 5 V ECL Quint Differential Line Receiver | |
| MC10E116F - 5 V ECL Quint Differential Line Receiver | |
| MC10ELT20 - Translator, TTL to Differential PECL | |
| MC10ELT21 - Translator, Differential PECL to TTL | |
| NB3F8L3010C - Clock / Data Fanout Buffer, 3:1:10 Differential, LVCMOS, 3.3 V / 2.5 V / 1.8 V / 1.5 V | |
| Quad Differential Comparator, Enhanced Voltage | |
| Si531 - Differential/single- ended; single frequency XO; OE pin 1; 10-1417 MHz | |
| SI8921BD - Automotive isolated analog amp with differential input and output. 250 mV specified linear input range. Wide body SS08. | |
| SN55LBC174 Quadruple Low-Power Differential Line Driver | |
| SN65C1168E Dual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection | |
| SN65EL16 5.0 V ECL Differential Buffer | |
| SN65LBC180-Q1 Automotive Low-Power Differential Line Driver and Receiver Pair | |
| SN75ALS191 Dual Differential Line Driver | |
| THS7530-Q1 - Automotive, 300MHz, Fully Differential, Continuously Variable Gain Amplifier | |
| THS770006 High-Speed Fully Differential ADC Driver Amplifier with +6dB Fixed Gain | |
| TL026 Differential High-Frequency Amplifier with AGC | |
| TL3016 High speed, precision comparator with differential output | |
| TL3116 High speed differential comparator | |
| TL514 - Dual Differential Comparator with Strobe | |
| TL592B 50MHz Differential Video Amplifier with Adjustable gain | |
| TL820 - Dual Differential Comparator | |
| TLC372 Dual General Purpose LinCMOS Differential Comparator | |
| TLC374 Quad General Purpose LinCMOS Differential Comparator | |
| TLE4955 - Differential Hall Effect Transmission Speed Sensors | |
| TPS51219 High Performance, Single Sync Step-Down Controller with Differential Voltage Feedback | |
| UA733 - Differential Video Amplifier - Dual marked (8418501CA) | |
| UA733 - Differential Video Amplifier - Dual marked (8418501IA) |