Infineon Technologies AG Single Diodes IDK12G65C5XTMA1

Description
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount PG-TO263-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount PG-TO263-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDK12G65C5XTMA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDK12G65C5XTMA1-ND
Single Diodes IDK12G65C5XTMA1-ND
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Singapore, Singapore
650V 12A Diode and Rectifier
280-IDK12G65C5XTMA1
650V 12A Diode and Rectifier 280-IDK12G65C5XTMA1
DIODE SIL CARB 650V 12A TO263-2 Product overview: IDK12G65C5XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK12G65C5XTMA1 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 12A TO263-2 Product overview: IDK12G65C5XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK12G65C5XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDK12G65C5XTMA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263

Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDK12G65C5XTMA1 - 776489-IDK12G65C5XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDK12G65C5XTMA1
776489-IDK12G65C5XTMA1
Diodes, Rectifiers - Single - IDK12G65C5XTMA1 776489-IDK12G65C5XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776489-IDK12G65C5XTM A1 Series: thinQ! Packaging: Reel package Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 12A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 2.1mA @ 650V Capacitance @ Vr, F: 360pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: IDK12G65C5 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO263-2 Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 12A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): SCS210AJTLL; SCS210AJ; SCS210AJHRTLL; SCS310AJTLL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776489-IDK12G65C5XTMA1
Series: thinQ!
Packaging: Reel package
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 12A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 2.1mA @ 650V
Capacitance @ Vr, F: 360pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: IDK12G65C5
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO263-2
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): SCS210AJTLL; SCS210AJ; SCS210AJHRTLL; SCS310AJTLL;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDK12G65C5XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDK12G65C5XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDK12G65C5XTMA1
DIODE SIL CARB 650V 12A TO263-2

DIODE SIL CARB 650V 12A TO263-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number IDK12G65C5XTMA1-ND 280-IDK12G65C5XTMA1 IDK12G65C5XTMA1 776489-IDK12G65C5XTMA1 IDK12G65C5XTMA1
Product Name Single Diodes 650V 12A Diode and Rectifier Diodes, Rectifiers - Single - IDK12G65C5XTMA1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) D2PAK; D2PAK
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Schottky barrier diode - BAT54W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Discrete Semiconductor Products - Diodes - RF - 1151683-BAR 65-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
3 suppliers