Schottky Barrier Rectifier, 30 A, 45 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1216103-MBR3045WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Status: Obsolete
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MBR3045WT
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 760mV at 30A
Current - Reverse Leakage at Vr: 1mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | MBR3045WT | 1216103-MBR3045WT | MBR3045WTOS-ND |
| Product Name | Diodes, Rectifiers - Arrays - MBR3045WT | Diode Arrays | |
| Package | TO-247; TO-247 | TO-247; TO-247-3 | |
| Life Cycle Stage | Obsolete | Obsolete | |
| RoHS Compliant | RoHS | ||
| Diode Type | Schottky; Schottky | ||
| VF | 0.7600 volts |