RECTIFIER DIODE, SCHOTTKY / Diode Product overview: IDV06S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDV06S60C can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon Carbide, TO-220AC
Manufacturer: Infineon Technologies
Win Source Part Number: 1185221-IDV06S60C
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-IDV06S60C | IDV06S60C | 1185221-IDV06S60C |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - IDV06S60C | |
| Package | Bulk | TO-220; TO-220-2FP |