onsemi Schottky Diodes & Rectifiers MBR40L60CTG

Description
Schottky Barrier Rectifier, L-Series, 60 V, 40 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, L-Series, 60 V, 40 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR40L60CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, L-Series, 60 V, 40 A

Schottky Barrier Rectifier, L-Series, 60 V, 40 A

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7815691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815691
Schottky Diodes & Rectifiers 7815691
Diode Schottky 60V 40A SWITCHMODE TO220A

Diode Schottky 60V 40A SWITCHMODE TO220A

Supplier's Site
Schottky Diodes & Rectifiers - 1453055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453055
Schottky Diodes & Rectifiers 1453055
Diode Schottky 60V 40A SWITCHMODE TO220A

Diode Schottky 60V 40A SWITCHMODE TO220A

Supplier's Site
Diode Arrays - MBR40L60CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR40L60CTGOS-ND
Diode Arrays MBR40L60CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 60 V 40 A TO-220 Diode and Rectifier
286-MBR40L60CTG
Schottky 60 V 40 A TO-220 Diode and Rectifier 286-MBR40L60CTG
Schottky Barrier Rectifier, L-Series, 60 V, 40 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR40L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 40 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 40 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40L60CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, L-Series, 60 V, 40 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR40L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 40 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 40 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40L60CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR40L60CTG - 1072513-MBR40L60CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR40L60CTG
1072513-MBR40L60CTG
Diodes, Rectifiers - Arrays - MBR40L60CTG 1072513-MBR40L60CTG
Manufacturer: ON Semiconductor Win Source Part Number: 1072513-MBR40L60CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A Current - Reverse Leakage @ Vr: 550μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1072513-MBR40L60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A
Current - Reverse Leakage @ Vr: 550μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Rectifier, Cmn Cthd, 40A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 46P8077 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd, 40A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
46P8077
Schottky Rectifier, Cmn Cthd, 40A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 46P8077
SCHOTTKY RECTIFIER, CMN CTHD, 40A TO-220; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:810mV; Forward Surge Current Ifsm Max:240A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, CMN CTHD, 40A TO-220; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:810mV; Forward Surge Current Ifsm Max:240A RoHS Compliant: Yes

Supplier's Site
Rectifier, Dual, 40A, 60V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 14AC4468 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 40A, 60V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
14AC4468
Rectifier, Dual, 40A, 60V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 14AC4468
RECTIFIER, DUAL, 40A, 60V, TO-220; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:810mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, DUAL, 40A, 60V, TO-220; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:810mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR40L60CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR40L60CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR40L60CTG
DIODE ARR SCHOTT 60V 20A TO220

DIODE ARR SCHOTT 60V 20A TO220

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number MBR40L60CTG 7815691 MBR40L60CTGOS-ND 286-MBR40L60CTG 1072513-MBR40L60CTG 46P8077 14AC4468 MBR40L60CTG
Product Name Schottky Diodes & Rectifiers Diode Arrays Schottky 60 V 40 A TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR40L60CTG Schottky Rectifier, Cmn Cthd, 40A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Dual, 40A, 60V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220 3 LEAD STANDARD TO-220; To-220 TO-220; TO-220-3 Rail/Tube TO-220; TO-220AB TO-220
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Catode
Unlock Full Specs
to access all available technical data