Rochester Electronics Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 2.4 MEGA HZ, 3.0 AMP ASYNCHRONOUS BUCK REGULATOR | |
| 78M05 - Three-Terminal Positive Voltage Regulator | |
| 79M06 - Fixed Volt Regulator | |
| A6986 - Power Management - 38 V, 2 A synchronous step-down switching regulator | |
| Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, MBCY3 | |
| Adjustable Positive Standard Regulator, 1.2V Min, 57V Max, BIPolar, MBCY3 | |
| Automotive 38 V, 1.5 A synchronous step-down switching regulator | |
| Automotive, 61V, 3A asynchronous step-down switching regulator | |
| NPN Triple Diffused Planar Silicon Transistor For Switching Regulator Applications | |
| Switching Regulator, 2200kHz Switching Freq-Max, PQCC24 | |
| Switching Regulator, Current-mode, 2400kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 2700kHz Switching Freq-Max, PDSO16 | |
| Switching Regulator, Current-mode, 3A, PDSO8 | |
| Switching Regulator, Current-mode, 4.7A, 2700kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 5A, 1.2kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 6.45A, 2700kHz Switching Freq-Max, PDSO16 | |
| Switching Regulator, Current-mode, 774kHz Switching Freq-Max | |
| Switching Regulator, PDSO20 | |
| Switching Regulator, Voltage-mode, 1.5A, 700kHz Switching Freq-Max, Hybrid | |
| Switching Regulator, Voltage-mode, 2A, 1050kHz Switching Freq-Max, Hybrid | |
| Switching Regulator |
| Next >> |