onsemi Diodes, Rectifiers - Single - NSR01L30NXT5G NSR01L30NXT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025700-NSR01L30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 530mV @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 30V Capacitance @ Vr, F: 7pF @ 5V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: NSR01L30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (0.60x0.30) Alternative Parts (Cross-Reference): RB531ES-30T15R; RB521ZS-40; RB531ES-30; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025700-NSR01L30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 530mV @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 30V Capacitance @ Vr, F: 7pF @ 5V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: NSR01L30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (0.60x0.30) Alternative Parts (Cross-Reference): RB531ES-30T15R; RB521ZS-40; RB531ES-30; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSR01L30NXT5G - 025700-NSR01L30NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR01L30NXT5G
025700-NSR01L30NXT5G
Diodes, Rectifiers - Single - NSR01L30NXT5G 025700-NSR01L30NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 025700-NSR01L30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 530mV @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 30V Capacitance @ Vr, F: 7pF @ 5V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: NSR01L30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (0.60x0.30) Alternative Parts (Cross-Reference): RB531ES-30T15R; RB521ZS-40; RB531ES-30; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025700-NSR01L30NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 530mV @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 30V
Capacitance @ Vr, F: 7pF @ 5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: NSR01L30NX
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (0.60x0.30)
Alternative Parts (Cross-Reference): RB531ES-30T15R; RB521ZS-40; RB531ES-30;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NSR01L30NXT5G - Rochester Electronics
Newburyport, MA, United States
100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode

100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1841266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841266P
Schottky Diodes & Rectifiers 1841266P
0201 FC SCHOTTKY DIODES

0201 FC SCHOTTKY DIODES

Supplier's Site
Schottky Diodes & Rectifiers - 1841266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841266
Schottky Diodes & Rectifiers 1841266
0201 FC SCHOTTKY DIODES

0201 FC SCHOTTKY DIODES

Supplier's Site
Schottky Diodes & Rectifiers - 1841053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841053
Schottky Diodes & Rectifiers 1841053
0201 FC SCHOTTKY DIODES

0201 FC SCHOTTKY DIODES

Supplier's Site
Single Diodes - NSR01L30NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Single Diodes - NSR01L30NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Single Diodes - NSR01L30NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Schottky 100mA 30V Diode and Rectifier - 280-NSR01L30NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100mA 30V Diode and Rectifier
280-NSR01L30NXT5G
Schottky 100mA 30V Diode and Rectifier 280-NSR01L30NXT5G
100mA 30V Schottky Diode 0201 DSN2 Product overview: NSR01L30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01L30NXT5G can be used for catalog matching and distributor lookup.

100mA 30V Schottky Diode 0201 DSN2 Product overview: NSR01L30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01L30NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR01L30NXT5G
Schottky Diodes & Rectifiers NSR01L30NXT5G
Schottky Diodes & Rectifiers 202 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 202 FC SCHOTTKY DIODES

Buy Now Datasheet
Single Diodes - NSR01L30NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR01L30NXT5G
Single Diodes NSR01L30NXT5G
DIODE SCHOTTKY 30V 100MA 2DSN

DIODE SCHOTTKY 30V 100MA 2DSN

Supplier's Site Datasheet
Diode, Full Reel; Diode Configuration Onsemi - 15R4688 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
15R4688
Diode, Full Reel; Diode Configuration Onsemi 15R4688
DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:530mV; Forward Surge Current:4A; Operating Temperature Max:150°C; Diode Case Style:0201 RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:530mV; Forward Surge Current:4A; Operating Temperature Max:150°C; Diode Case Style:0201 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR01L30NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR01L30NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR01L30NXT5G
DIODE SCHOTTKY 30V 100MA 2DSN

DIODE SCHOTTKY 30V 100MA 2DSN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers
Product Number 025700-NSR01L30NXT5G NSR01L30NXT5G 1841266P 1841266 NSR01L30NXT5GOSTR-ND 280-NSR01L30NXT5G NSR01L30NXT5G NSR01L30NXT5G 15R4688 NSR01L30NXT5G
Product Name Diodes, Rectifiers - Single - NSR01L30NXT5G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 100mA 30V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Diode, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package 2-DSN (0.60x0.30) DSN2, 0.6x0.3, 0.4P, (0201) DSN0201 Dsn - 0201 Tape and Reel 0201 (0603 metric) 0201 (0603 Metric)
VF 0.5300 volts 0.5300 volts 0.5300 volts 0.5300 volts
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data