Trench Schottky Rectifier, Low VF, 12 A, 120 V
Diode Schottky 120V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Schottky Diodes & Rectifiers 12A 120V LOW VF TRENCH R
DIODE SCHOTTKY 120V 12A 5DFN
DIODE SCHOTTKY 120V 12A 5DFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | NRVTS12120MFST1G | 488-NRVTS12120MFST1GTR-ND | NRVTS12120MFST1G | NRVTS12120MFST1G | NRVTS12120MFST1G |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | DFN5 5X6, 1.27P (SO 8FL) | 8-PowerTDFN, 5 Leads |