Manufacturer: ON Semiconductor
Win Source Part Number: 074291-MBR30H30CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR30H30CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Schottky Barrier Rectifier, H-Series, 30 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30H30CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H30CTG can be used for catalog matching and distributor lookup.
MBRB30H30CT-1 - Schottky Barrier Rectifier, H-Series, 30 V, 30 A
SCHOTTKY RECTIFIER, CMN CTHD, 15A TO-220; Repetitive Peak Reverse Voltage:30V; Average Forward Current:15A; Forward Voltage Max:550mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 30V TO220AB
DIODE ARR SCHOTT 30V 15A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 074291-MBR30H30CTG | MBR30H30CTG-ND | 286-MBR30H30CTG | MBR30H30CTG | 57M9747 | MBR30H30CTG | MBR30H30CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBR30H30CTG | Diode Arrays | Schottky 30 V 30 A TO-220 Diode and Rectifier | Schottky Rectifier, Cmn Cthd, 15A To-220; Repetitive Peak Reverse Voltage Onsemi | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | Active | ||||
| VF | 0.4800 volts | 0.5500 volts | 0.4800 volts | 0.4800 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 0.8000 mA | 0.8000 mA |