onsemi Schottky 200mA 40V Diode and Rectifier NSR0240P2T5G

Description
200mA 40V Schottky Rectifier Diode, SOD-923 Product overview: NSR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240P2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mA 40V Schottky Rectifier Diode, SOD-923 Product overview: NSR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240P2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200mA 40V Diode and Rectifier
280-NSR0240P2T5G
Schottky 200mA 40V Diode and Rectifier 280-NSR0240P2T5G
200mA 40V Schottky Rectifier Diode, SOD-923 Product overview: NSR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240P2T5G can be used for catalog matching and distributor lookup.

200mA 40V Schottky Rectifier Diode, SOD-923 Product overview: NSR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0240P2T5G - 025702-NSR0240P2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0240P2T5G
025702-NSR0240P2T5G
Diodes, Rectifiers - Single - NSR0240P2T5G 025702-NSR0240P2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 025702-NSR0240P2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 40V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025702-NSR0240P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - NSR0240P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240P2T5GOSTR-ND
Single Diodes NSR0240P2T5GOSTR-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0240P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240P2T5GOSCT-ND
Single Diodes NSR0240P2T5GOSCT-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0240P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Buy Now Datasheet
 - NSR0240P2T5G - Rochester Electronics
Newburyport, MA, United States
200 mA, 40 V, Schottky Barrier Diode

200 mA, 40 V, Schottky Barrier Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867684
Schottky Diodes & Rectifiers 1867684
ON Semiconductor, NSR0240P2T5G

ON Semiconductor, NSR0240P2T5G

Supplier's Site
Schottky Diodes & Rectifiers - 1867521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867521
Schottky Diodes & Rectifiers 1867521
ON Semiconductor, NSR0240P2T5G

ON Semiconductor, NSR0240P2T5G

Supplier's Site
Schottky Diodes & Rectifiers - 1867684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867684P
Schottky Diodes & Rectifiers 1867684P
ON Semiconductor, NSR0240P2T5G

ON Semiconductor, NSR0240P2T5G

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0240P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0240P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0240P2T5G
DIODE SCHOTTKY 40V 200MA SOD923

DIODE SCHOTTKY 40V 200MA SOD923

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0240P2T5G
Schottky Diodes & Rectifiers NSR0240P2T5G
Schottky Diodes & Rectifiers 40V SCHOTTKY DIODE SOD923

Schottky Diodes & Rectifiers 40V SCHOTTKY DIODE SOD923

Buy Now Datasheet
Single Diodes - NSR0240P2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0240P2T5G
Single Diodes NSR0240P2T5G
DIODE SCHOTTKY 40V 200MA SOD923

DIODE SCHOTTKY 40V 200MA SOD923

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR0240P2T5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR0240P2T5G
Diodes >> Schottky Barrier Diodes (SBD) NSR0240P2T5G
40V Single 540mV@200mA 200mA SOD-923 Schottky Barrier Diodes (SBD) ROHS

40V Single 540mV@200mA 200mA SOD-923 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-NSR0240P2T5G 025702-NSR0240P2T5G NSR0240P2T5GOSTR-ND NSR0240P2T5G 1867684 1867684P NSR0240P2T5G NSR0240P2T5G NSR0240P2T5G NSR0240P2T5G
Product Name Schottky 200mA 40V Diode and Rectifier Diodes, Rectifiers - Single - NSR0240P2T5G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel SOD-923 SOD-923, 1.0x0.6, 0.40 Max Height Sod-923 SOD-923 SOD-923 SOD-923
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data