onsemi Schottky 10A 45V Diode and Rectifier NRVTS1045EMFST1G

Description
Trench Schottky Rectifier Very Low Leakage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVTS1045EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1045EMFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier Very Low Leakage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVTS1045EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1045EMFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 10A 45V Diode and Rectifier
280-NRVTS1045EMFST1G
Schottky 10A 45V Diode and Rectifier 280-NRVTS1045EMFST1G
Trench Schottky Rectifier Very Low Leakage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVTS1045EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1045EMFST1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Very Low Leakage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVTS1045EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1045EMFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NRVTS1045EMFST1G - Rochester Electronics
Newburyport, MA, United States
Trench Schottky Rectifier Very Low Leakage 10A, 45V

Trench Schottky Rectifier Very Low Leakage 10A, 45V

Supplier's Site Datasheet
Single Diodes - NRVTS1045EMFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325591-NRVTS1045EMFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325591-NRVTS1045EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325591-NRVTS1045EMFST1G
Manufacturer: onsemi Win Source Part Number: 1325591-NRVTS1045EMF ST1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 50 µA @ 45 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: 5-DFN (5x6) (8-SOFL) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTS1045EMFST1GOSCT ,NRVTS1045EMFST1GOST R,NRVTS1045EMFST1GOS DKR,ONSONSNRVTS1045E MFST1G,2156-NRVTS104 5EMFST1G-OS Base Product Number: NRVTS1045 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325591-NRVTS1045EMFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTS1045EMFST1GOSCT,NRVTS1045EMFST1GOSTR,NRVTS1045EMFST1GOSDKR,ONSONSNRVTS1045EMFST1G,2156-NRVTS1045EMFST1G-OS
Base Product Number: NRVTS1045
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes NRVTS1045EMFST1G
DIODE SCHOTTKY 45V 10A 5DFN

DIODE SCHOTTKY 45V 10A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS1045EMFST1G
Schottky Diodes & Rectifiers NRVTS1045EMFST1G
Schottky Diodes & Rectifiers 45V 10A TRENCH RECTIFIER

Schottky Diodes & Rectifiers 45V 10A TRENCH RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS1045EMFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS1045EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS1045EMFST1G
DIODE SCHOTTKY 45V 10A 5DFN

DIODE SCHOTTKY 45V 10A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NRVTS1045EMFST1G NRVTS1045EMFST1G NRVTS1045EMFST1GOSTR-ND 1325591-NRVTS1045EMFST1G NRVTS1045EMFST1G NRVTS1045EMFST1G NRVTS1045EMFST1G
Product Name Schottky 10A 45V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DFN5 5X6, 1.27P (SO 8FL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads SO-8 FL
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548688 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diode - HR1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details