onsemi Dual Schottky 30V 200mA Diode and Rectifier NSR30CM3T5G

Description
30V Dual Schottky Diode, Common Cathode, 200mA, SOT-723 Product overview: NSR30CM3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR30CM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V Dual Schottky Diode, Common Cathode, 200mA, SOT-723 Product overview: NSR30CM3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR30CM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 30V 200mA Diode and Rectifier
286-NSR30CM3T5G
Dual Schottky 30V 200mA Diode and Rectifier 286-NSR30CM3T5G
30V Dual Schottky Diode, Common Cathode, 200mA, SOT-723 Product overview: NSR30CM3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR30CM3T5G can be used for catalog matching and distributor lookup.

30V Dual Schottky Diode, Common Cathode, 200mA, SOT-723 Product overview: NSR30CM3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR30CM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NSR30CM3T5G - 025714-NSR30CM3T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSR30CM3T5G
025714-NSR30CM3T5G
Diodes, Rectifiers - Arrays - NSR30CM3T5G 025714-NSR30CM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 025714-NSR30CM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-723 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025714-NSR30CM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-723
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - NSR30CM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723

Buy Now Datasheet
Diode Arrays - NSR30CM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723

Buy Now Datasheet
Diode Arrays - NSR30CM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723

Buy Now Datasheet
 - NSR30CM3T5G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Dual Schottky Diode, Common Cathode

200 mA, 30 V, Dual Schottky Diode, Common Cathode

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR30CM3T5G
Schottky Diodes & Rectifiers NSR30CM3T5G
Schottky Diodes & Rectifiers 30V 240mW Dual

Schottky Diodes & Rectifiers 30V 240mW Dual

Buy Now Datasheet
Diode, Schottky, 200Ma, Sot-723; Diode Configuration Onsemi - 26K5081 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, Sot-723; Diode Configuration Onsemi
26K5081
Diode, Schottky, 200Ma, Sot-723; Diode Configuration Onsemi 26K5081
DIODE, SCHOTTKY, 200mA, SOT-723; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 200mA, SOT-723; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR30CM3T5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR30CM3T5G
Diodes >> Schottky Barrier Diodes (SBD) NSR30CM3T5G
30V Dual Common Cathode 200mA SOT-723 Schottky Barrier Diodes (SBD) ROHS

30V Dual Common Cathode 200mA SOT-723 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - NSR30CM3T5G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NSR30CM3T5G
Diode Arrays NSR30CM3T5G
DIODE ARRAY SCHOTTKY 30V SOT723

DIODE ARRAY SCHOTTKY 30V SOT723

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR30CM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR30CM3T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR30CM3T5G
DIODE ARR SCHOT 30V 200MA SOT723

DIODE ARR SCHOT 30V 200MA SOT723

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number 286-NSR30CM3T5G 025714-NSR30CM3T5G NSR30CM3T5GOSTR-ND NSR30CM3T5G NSR30CM3T5G 26K5081 NSR30CM3T5G NSR30CM3T5G NSR30CM3T5G
Product Name Dual Schottky 30V 200mA Diode and Rectifier Diodes, Rectifiers - Arrays - NSR30CM3T5G Diode Arrays Schottky Diodes & Rectifiers Diode, Schottky, 200Ma, Sot-723; Diode Configuration Onsemi Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT-723 SOT-723 SOT-723 3 LEAD SOT-723 SOT-723
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data