Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V
DIODE SCHOTTKY 40V 4A 5DFN
SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single
Schottky Diodes & Rectifiers 4.0A 40V SCHOTTKY DIODE
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR440MFST1G | MBR440MFST1G | 97W6133 | MBR440MFST1G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | |
| Package | DFN5 5X6, 1.27P (SO 8FL) | DFN | ||
| Life Cycle Stage | Obsolete | Active | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.6500 volts | 0.6500 volts |