Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
Schottky Barrier Rectifier, 100 V, 16 A
Manufacturer: ON Semiconductor
Win Source Part Number: 129863-MBR16100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 740mV @ 8A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Barrier Rectifier, 100 V, 16 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR16100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 16 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 16 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR16100CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers 16A 100V
DIODE ARR SCHOTT 100V 8A TO220
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | MBR16100CTGOS-ND | MBR16100CTG | 129863-MBR16100CTG | 286-MBR16100CTG | MBR16100CTG | MBR16100CTG | MBR16100CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR16100CTG | Schottky 100 V 16 A TO-220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | RoHS |