onsemi 7V 300mW SOT-23 Diode and Rectifier MMBD354LT1G

Description
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD354LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD354LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD354LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD354LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 300mW SOT-23 Diode and Rectifier
284-MMBD354LT1G
7V 300mW SOT-23 Diode and Rectifier 284-MMBD354LT1G
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD354LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD354LT1G can be used for catalog matching and distributor lookup.

RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD354LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD354LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBD354LT1G - Rochester Electronics
Newburyport, MA, United States
7.0 V Dual Common Cathode Schottky Diode

7.0 V Dual Common Cathode Schottky Diode

Supplier's Site Datasheet
RF Diodes - MMBD354LT1G - 097128-MMBD354LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD354LT1G
097128-MMBD354LT1G
RF Diodes - MMBD354LT1G 097128-MMBD354LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 097128-MMBD354LT1G Packaging: Reel - TR Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 7V Power Dissipation (Max): 225mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 097128-MMBD354LT1G
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Common Cathode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 7V
Power Dissipation (Max): 225mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD354LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD354LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD354LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MMBD354LT1G
Rectifiers MMBD354LT1G
Rectifiers 7V 225mW Dual Common Cathode

Rectifiers 7V 225mW Dual Common Cathode

Buy Now Datasheet
Mixer Diode, Common Cathode, 0.01A Sot-23, Full Reel; Diode Configuration Onsemi - 45J1514 - Newark, An Avnet Company
Chicago, IL, United States
Mixer Diode, Common Cathode, 0.01A Sot-23, Full Reel; Diode Configuration Onsemi
45J1514
Mixer Diode, Common Cathode, 0.01A Sot-23, Full Reel; Diode Configuration Onsemi 45J1514
MIXER DIODE, COMMON CATHODE, 0.01A SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:7V; Average Forward Current:10mA; Forward Voltage Max:600mV; Reverse Recovery Time:-; No. of Pins:3Pins RoHS Compliant: Yes

MIXER DIODE, COMMON CATHODE, 0.01A SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:7V; Average Forward Current:10mA; Forward Voltage Max:600mV; Reverse Recovery Time:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 10Ma, 7V, Sot-23-3; Diode Configuration Onsemi - 04X6451 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10Ma, 7V, Sot-23-3; Diode Configuration Onsemi
04X6451
Diode, Schottky, 10Ma, 7V, Sot-23-3; Diode Configuration Onsemi 04X6451
DIODE, SCHOTTKY, 10MA, 7V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:7V; Forward Current If(AV):10mA; Forward Voltage VF Max:600mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 10MA, 7V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:7V; Forward Current If(AV):10mA; Forward Voltage VF Max:600mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 10Ma, 7V, To-236-3; Diode Configuration Onsemi - 85W2814 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10Ma, 7V, To-236-3; Diode Configuration Onsemi
85W2814
Diode, Schottky, 10Ma, 7V, To-236-3; Diode Configuration Onsemi 85W2814
DIODE, SCHOTTKY, 10mA, 7V, TO-236-3; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:7V; Forward Current If(AV):10mA; Forward Voltage VF Max:600mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 10mA, 7V, TO-236-3; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:7V; Forward Current If(AV):10mA; Forward Voltage VF Max:600mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD354LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD354LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD354LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site
RF Diodes MMBD354LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes RF Diodes RF Diodes Rectifiers Diodes Schottky Diodes RF Diodes Schottky Diodes
Product Number 284-MMBD354LT1G MMBD354LT1G 097128-MMBD354LT1G MMBD354LT1GOSDKR-ND MMBD354LT1G 45J1514 04X6451 MMBD354LT1G MMBD354LT1G
Product Name 7V 300mW SOT-23 Diode and Rectifier RF Diodes - MMBD354LT1G RF Diodes Rectifiers Mixer Diode, Common Cathode, 0.01A Sot-23, Full Reel; Diode Configuration Onsemi Diode, Schottky, 10Ma, 7V, Sot-23-3; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Diode Type Schottky; Schottky - 1 Pair Common Cathode Schottky
Unlock Full Specs
to access all available technical data