onsemi Diodes, Rectifiers - Single - MBR130LSFT1G MBR130LSFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022380-MBR130LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: MBR130LSF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050M-30TR; SS13LSHRQG; SS13LSHRVG; Introduction Date: January 09, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022380-MBR130LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: MBR130LSF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050M-30TR; SS13LSHRQG; SS13LSHRVG; Introduction Date: January 09, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR130LSFT1G - 022380-MBR130LSFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR130LSFT1G
022380-MBR130LSFT1G
Diodes, Rectifiers - Single - MBR130LSFT1G 022380-MBR130LSFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022380-MBR130LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: MBR130LSF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050M-30TR; SS13LSHRQG; SS13LSHRVG; Introduction Date: January 09, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 022380-MBR130LSFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBR130LSF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; SS13LSHRQG; SS13LSHRVG;
Introduction Date: January 09, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-MBR130LSFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBR130LSFT1G
Schottky 30V 1A Diode and Rectifier 280-MBR130LSFT1G
30V 1A Schottky Rectifier Diode, SOD-123FL, 2-Pin Product overview: MBR130LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130LSFT1G can be used for catalog matching and distributor lookup.

30V 1A Schottky Rectifier Diode, SOD-123FL, 2-Pin Product overview: MBR130LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130LSFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR130LSFT1G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Single Diodes - MBR130LSFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130LSFT1GOSCT-ND
Single Diodes MBR130LSFT1GOSCT-ND
Diode Schottky 30V 1A Surface Mount SOD-123FL

Diode Schottky 30V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR130LSFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SOD-123FL

Diode Schottky 30V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR130LSFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130LSFT1GOSTR-ND
Single Diodes MBR130LSFT1GOSTR-ND
Diode Schottky 30V 1A Surface Mount SOD-123FL

Diode Schottky 30V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7737715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737715P
Schottky Diodes & Rectifiers 7737715P
onsemi MBR130LSFT1G Diode

onsemi MBR130LSFT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1035110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1035110
Schottky Diodes & Rectifiers 1035110
onsemi MBR130LSFT1G Diode

onsemi MBR130LSFT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7737715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737715
Schottky Diodes & Rectifiers 7737715
onsemi MBR130LSFT1G Diode

onsemi MBR130LSFT1G Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR130LSFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR130LSFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR130LSFT1G
DIODE SCHOTTKY 30V 1A SOD123FL

DIODE SCHOTTKY 30V 1A SOD123FL

Supplier's Site
Single Diodes - MBR130LSFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR130LSFT1G
Single Diodes MBR130LSFT1G
DIODE SCHOTTKY 30V 1A SOD123FL

DIODE SCHOTTKY 30V 1A SOD123FL

Supplier's Site Datasheet
Schottky Rectifier, 1A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K0003 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K0003
Schottky Rectifier, 1A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K0003
SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:380mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:380mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 10N9425 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
10N9425
Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 10N9425
SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:380mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:380mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi - 23AC6689 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
23AC6689
Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi 23AC6689
RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR130LSFT1G
Schottky Diodes & Rectifiers MBR130LSFT1G
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 022380-MBR130LSFT1G 280-MBR130LSFT1G MBR130LSFT1G MBR130LSFT1GOSCT-ND 7737715P 1035110 MBR130LSFT1G MBR130LSFT1G 42K0003 23AC6689 MBR130LSFT1G
Product Name Diodes, Rectifiers - Single - MBR130LSFT1G Schottky 30V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 1A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123L SOD-123; SOD-123FL 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123; SOD-123FL
VF 0.3800 volts 0.3800 volts 0.3800 volts 0.3800 volts 0.3800 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data