onsemi Dual Schottky 150 V 30 A Diode and Rectifier MBRF30H150CTG

Description
150 V, 30 A H-Series Dual Schottky Rectifier
Request a Quote Datasheet
Description
150 V, 30 A H-Series Dual Schottky Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRF30H150CTG - Rochester Electronics
Newburyport, MA, United States
150 V, 30 A H-Series Dual Schottky Rectifier

150 V, 30 A H-Series Dual Schottky Rectifier

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 150 V 30 A Diode and Rectifier
286-MBRF30H150CTG
Dual Schottky 150 V 30 A Diode and Rectifier 286-MBRF30H150CTG
150 V, 30 A H-Series Dual Schottky Rectifier, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30H150CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30H150CTG can be used for catalog matching and distributor lookup.

150 V, 30 A H-Series Dual Schottky Rectifier, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30H150CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30H150CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRF30H150CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF30H150CTG-ND
Diode Arrays MBRF30H150CTG-ND
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF30H150CTG - 074328-MBRF30H150CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF30H150CTG
074328-MBRF30H150CTG
Diodes, Rectifiers - Arrays - MBRF30H150CTG 074328-MBRF30H150CTG
Manufacturer: ON Semiconductor Win Source Part Number: 074328-MBRF30H150CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.11V @ 15A Current - Reverse Leakage @ Vr: 60μA @ 150V Operating Temperature - Junction: -20°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: ON Semiconductor
Win Source Part Number: 074328-MBRF30H150CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.11V @ 15A
Current - Reverse Leakage @ Vr: 60μA @ 150V
Operating Temperature - Junction: -20°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF30H150CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF30H150CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF30H150CTG
DIODE ARR SCHOT 150V 15A TO220FP

DIODE ARR SCHOT 150V 15A TO220FP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number MBRF30H150CTG 286-MBRF30H150CTG MBRF30H150CTG-ND 074328-MBRF30H150CTG MBRF30H150CTG
Product Name Dual Schottky 150 V 30 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRF30H150CTG Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220 3 LEAD FULLPAK Rail/Tube TO-220; TO-220-3 Full Pack TO-220; TO-220FP TO-220
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data