Schottky Barrier Rectifier, 60 V, 10 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF10L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10L60CTG can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, 60 V, 10 A
Manufacturer: ON Semiconductor
Win Source Part Number: 1216380-MBRF10L60CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 220μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBRF10L60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): D10SC6MR-7100; D10SC6MR-4012; D10SC6MR-7000;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 5A TO220FP
Schottky Diodes & Rectifiers 10A 60V FP SCHOTTKY
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-MBRF10L60CTG | MBRF10L60CTG | 1216380-MBRF10L60CTG | MBRF10L60CTG | MBRF10L60CTG |
| Product Name | Schottky 60 V 10 A TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF10L60CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220 3 LEAD FULLPAK | TO-220 | TO-220-3 FP | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Obsolete | Active |