Manufacturer: ON Semiconductor
Win Source Part Number: 1072405-MBR150G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
1.0 A, 50 V, Schottky Barrier Rectifier
1A 50V Schottky Rectifier, DO-41, Single Product overview: MBR150G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR150G can be used for catalog matching and distributor lookup.
Diode Schottky 50V 1A Through Hole Axial
SCHOTTKY RECTIFIER, 1A, 50V, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 50V 1A AXIAL
Schottky Diodes & Rectifiers 1A 50V
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1072405-MBR150G | MBR150G | 280-MBR150G | MBR150GOS-ND | 42K0007 | MBR150G | MBR150G |
| Product Name | Diodes, Rectifiers - Single - MBR150G | Schottky 1A 50V Diode and Rectifier | Single Diodes | Schottky Rectifier, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| Package | Axial | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Bulk | DO-204AL | DO-41; DO-41 | ||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |