onsemi Single Diodes NSR02L40MX2WT5G

Description
Schottky Diode, 40V, 200mA Schottky Diode, 40V, 200mA
Request a Quote Datasheet
Description
Schottky Diode, 40V, 200mA Schottky Diode, 40V, 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSR02L40MX2WT5G - Rochester Electronics
Newburyport, MA, United States
Schottky Diode, 40V, 200mA Schottky Diode, 40V, 200mA

Schottky Diode, 40V, 200mA Schottky Diode, 40V, 200mA

Supplier's Site Datasheet
Single Diodes - 488-NSR02L40MX2WT5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)

Diode Schottky 40V 200mA (DC) Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)

Buy Now Datasheet
Single Diodes - 488-NSR02L40MX2WT5GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 2X2DFNW

DIODE SCHOTTKY 40V 200MA 2X2DFNW

Buy Now Datasheet
Single Diodes - 488-NSR02L40MX2WT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 2X2DFNW

DIODE SCHOTTKY 40V 200MA 2X2DFNW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR02L40MX2WT5G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR02L40MX2WT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR02L40MX2WT5G
DIODE SCHOTT 40V 200MA 2-X2DFNW

DIODE SCHOTT 40V 200MA 2-X2DFNW

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number NSR02L40MX2WT5G 488-NSR02L40MX2WT5GTR-ND NSR02L40MX2WT5G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCFS12000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Schottky barrier diode - BAT46WH,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Diode Arrays - BAS28E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package TO-253-4, TO-253AA
View Details
3 suppliers