Manufacturer: ON Semiconductor
Win Source Part Number: 1216218-MBRB1045G
Series: SWITCHMODE
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MBRB1045
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SBRB1045G; SBRB1045T4G; VBT1045BP-E3/8W;
Introduction Date: May 11, 2000
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Diode Schottky 45V 10A Surface Mount D²PAK
Rectifier Diode, Schottky, 10A, 45V
10A 45V Schottky Rectifier, D2PAK, Single Product overview: MBRB1045G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 45V
DIODE SCHOTTKY 45V 10A D2PAK
DIODE SCHOTTKY 45V 10A D2PAK
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1216218-MBRB1045G | MBRB1045GOS-ND | MBRB1045G | 280-MBRB1045G | MBRB1045G | MBRB1045G | MBRB1045G | 18732207 |
| Product Name | Diodes, Rectifiers - Single - MBRB1045G | Single Diodes | Schottky 10A 45V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | |
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | D2PAK; D2PAK-2 | Rail/Tube | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |