Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Power Rectifier, Switch-mode, 6 A, 60 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVBD660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6 A, 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 60 V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD660CTT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025685-NRVBD660CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
Schottky Power Rectifier, Switch-mode, 6 A, 60 V
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | NRVBD660CTT4GOSTR-ND | 286-NRVBD660CTT4G | 025685-NRVBD660CTT4G | NRVBD660CTT4G | NRVBD660CTT4G | NRVBD660CTT4G | NRVBD660CTT4G |
| Product Name | Diode Arrays | Schottky 6 A 60 V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - NRVBD660CTT4G | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape and Reel | DPAK; DPAK | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps |