Microchip Technology, Inc. Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Device Overview
Device Overview For product comparison, please consider: 24AA16
Device Overview For product comparison, please consider: 24LC08B
Device Overview Parametrics Name Value Density 1K bits (x8) Op. Volt Range (V) 2.5 to 5.5 Max. Clock Freq. 400 kHz Temp Range (°C) -40°C to +85°C
Device Overview Parametrics Name Value Density 2K bits (x8) Op. Volt Range (V) 2.5 to 5.5 Max. Clock Freq. 400 kHz Temp Range (°C) -40°C to +85°C
Device Overview Parametrics Name Value Density 4K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to...
Device Overview Parametrics Name Value Density 8K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to...
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only...
The 24AA014 is a 1Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are...
The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are...
The Microchip Technology Inc. 23LCV1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are...
The Microchip Technology Inc. 23LCV512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are...
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are...
The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are...
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts...
The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts...
The Microchip Technology Inc. 24AA01/24LC01B (24XX01*) is a 1 Kbit Electrically Erasable PROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24AA01/24LC01B is a 1Kb Serial EEPROM. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits...
The Microchip Technology Inc. 24AA014H is a 1Kb Serial EEPROM with operation down to 1.7V and half array write protection. The device is organized as a single block of 128...
The Microchip Technology Inc. 24AA01H/24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire...
The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA024 is a 2Kb Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as a single block of 256 x 8-bit...
The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with operation down to 1.7V. The device is organized as a single block of 256 x 8-bit memory with a...
The Microchip Technology Inc. 24AA025 is a 2Kb Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as a single block of 256 x 8-bit...
The Microchip Technology Inc. 24AA025E48 is a 2Kb Serial EEPROM that is pre-programmed with a globally unique EUI-48 node address. The device is organized as two blocks of 128 x...
The Microchip Technology Inc. 24AA025UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is scalable...
The Microchip Technology Inc. 24AA02E48 is a 2Kb Serial EEPROM with pre-programmed EUI-48 MAC address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire...
The Microchip Technology Inc. 24AA02E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with...
The Microchip Technology Inc. 24AA02H/24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit...
The Microchip Technology Inc. 24AA02UID is a 2Kb Serial EEPROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID is Scalable...
The Microchip Technology Inc. 24AA04 is a 4Kb I2C™ compatible Serial EEPROM. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA044 is a 4Kb I2C™ compatible Serial EEPROM with a voltage range of 1.7V to 5.5V. The device is organized as two blocks of 256 x...
The Microchip Technology Inc. 24AA04His a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a...
The Microchip Technology Inc. 24AA08/24LC08B is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA08H is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a...
The Microchip Technology Inc. 24AA1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24AA1026 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has...
The Microchip Technology Inc. 24AA16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA16H is a 16Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as eight blocks of 256 x 8-bit memory with...
The Microchip Technology Inc. 24AA256 is a 256Kb (32K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24AA256UID is a 256 Kbit Electrically Erasable PROM with a pre-programmed globally unique EUI-48™ and EUI-64™ IEEE MAC address. The device also has a pre-programmed 32-bit...
The Microchip Technology Inc. 24AA32A/24LC32A is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24AA32AF is a 32Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24AA512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24AA515 is a 64K x 8 (512K bit) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.7V to 5.5V). It has been...
The Microchip Technology Inc. 24AA52 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). This device has a software write-protect feature...
The Microchip Technology Inc. 24AA64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8Kex 8-bit memory with a 2-wire serial interface. Low-voltage...
The Microchip Technology Inc. 24AA64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface.
The Microchip Technology Inc. 24AA65/24LC65/ 24C65 (24XX65)* is a “smart” 8K x 8 Serial Electrically Erasable PROM. This device has been developed for advanced, low-power applications such as personal communications,...
The Microchip Technology Inc. 24C01C is a 1K bit Serial Electrically Erasable PROM with a voltage range of 4.5V to 5.5V. The device is organized as a single block of...
The Microchip Technology Inc. 24C02C is a 2K bit Serial Electrically Erasable PROM with a voltage range of 4.5V to 5.5V. The device is organized as a single block of...
The Microchip Technology Inc.24AA025E64 is a 2Kb Serial EEPROM with a preprogrammed IEEE EUI-64 MAC Address. The device is organized as two blocks of 128 x 8-bit memory with a...

Next >>