Microchip Technology, Inc. Memory 24AA00T-I/MNY

Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA00T-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA00T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA00T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24AA00T-I/MNY
IC EEPROM 128B I2C 400KHZ 8TDFN

IC EEPROM 128B I2C 400KHZ 8TDFN

Supplier's Site
IC EEPROM 128B I2C 400KHZ 8TDFN

IC EEPROM 128B I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - 24AA00T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-TDFN (2x3)

EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip - 79T9105 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip
79T9105
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip 79T9105
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA00T-I/MNY-ND 24AA00T-I/MNY 24AA00T-I/MNY 24AA00T-I/MNY 79T9105
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details