Microchip Technology, Inc. Memory 24C01CT-E/ST

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01CT-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01CT-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01CT-E/ST
Integrated Circuits (ICs) - Memory - Memory 24C01CT-E/ST
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 92C6955 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
92C6955
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 92C6955
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - 24C01CT-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-TSSOP

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01CT-E/ST-ND 24C01CT-E/ST 92C6955 24C01CT-E/ST 24C01CT-E/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers