The 24AA515T-I/SM is a 512Kbit (64K x 8) Serial Electrically Erasable PROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and features a 2-wire I2C compatible interface, allowing for data rates up to 400 kHz. The device supports both byte and page write capabilities, with a maximum page write time of 5 ms and a 64-byte write buffer. It is capable of random and sequential reads, making it versatile for various applications. The 24AA515T-I/SM is available in an 8-lead SOIJ package and is compliant with RoHS standards. It offers robust endurance with more than 1 million erase/write cycles and data retention exceeding 200 years. The device also includes features such as hardware write protection, Schmitt trigger inputs for noise suppression, and ESD protection greater than 4000V. It is suitable for industrial temperature ranges from -40°C to +85°C, making it a reliable choice for demanding environments.
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ
IC EEPROM 512KBIT I2C 8SOIJ
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 512KBIT I2C 8SOIJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA515T-I/SM-ND | 24AA515T-I/SM | 24AA515T-I/SM | 24AA515T-I/SM |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |