Microchip Technology, Inc. Memory 24C65/SM

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C65/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24C65/SM - 038847-24C65/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24C65/SM
038847-24C65/SM
Memory - EEPROM - 24C65/SM 038847-24C65/SM
Manufacturer: Microchip Technology Win Source Part Number: 038847-24C65/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 4.5 V to 6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038847-24C65/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 4.5 V to 6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-24C65/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24C65/SM
Memory IC and Storage Component 774-24C65/SM
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24C65/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65/SM can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24C65/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C65/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C65/SM
Integrated Circuits (ICs) - Memory - Memory 24C65/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site
Memory 24C65/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
MICROCHIP - 24C65/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8 - 536-24C65/SM - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - 24C65/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8
536-24C65/SM
MICROCHIP - 24C65/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8 536-24C65/SM
MICROCHIP - 24C65/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8

MICROCHIP - 24C65/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8

Supplier's Site
Memory - 24C65/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24C65/SM
Memory 24C65/SM
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Memory 24C65/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 96K4066 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
96K4066
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 96K4066
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip - 59M5102 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip
59M5102
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip 59M5102
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C65/SM-ND 038847-24C65/SM 774-24C65/SM 24C65/SM 24C65/SM 536-24C65/SM 24C65/SM 24C65/SM 96K4066 59M5102
Product Name Memory Memory - EEPROM - 24C65/SM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory MICROCHIP - 24C65/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8 Memory Memory Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ SOIC
Supply Voltage 4.5V ~ 6V 4.5 V ~ 6 V -4.5V; 4.5 Surface Mount 4.5V ~ 6V 5V; 5V 4.5V ~ 6V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24CS08-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details