EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-TSSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns 8-TSSOP
IC,SERIAL EEPROM,128X8,CMOS,TS
IC EEPROM 1KBIT I2C 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA01T-I/ST-ND | 24AA01T-I/ST | 24AA01T-I/ST | 92C6800 | 24AA01T-I/ST |
| Product Name | Memory | Memory | Memory | Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |