Microchip Technology, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
| Product Name | Notes |
|---|---|
| The MCP9600 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP9600 supports 8 thermocouple types (K, J, T, N, S, E,... | |
| The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple... | |
| The MCP96L00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96L00 supports 8 thermocouple types (K, J, T, N, S, E,... | |
| The MCP96L01 is a fully integrated thermocouple Electromotive Force (EMF) to degrees Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP96L01 supports 8 thermocouple... | |
| The MCP96RL00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96RL00 supports 8 thermocouple types (K, J, T, N, S, E,... | |
| The MCP96RL01 is a fully integrated thermocouple Electromotive Force (EMF) to degrees Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP96RL01 supports 8 thermocouple... |