IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA020T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA020T-I/TT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 853784-11AA020T-I/TT
Features: Memory IC 100 kHz
Package: Reel - TR
Family Name: 11AA020
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 11AA020T-I/TTTR, 11AA020T-I/TTCT, 11AA020T-I/TTDKR, 11AA020TITT
IC EEPROM 2KBIT SGL WIRE SOT23-3
IC EEPROM 2KBIT SGL WIRE SOT23-3
EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 2KBIT SGL WIRE SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-11AA020T-I/TT | 11AA020T-I/TTTR-ND | 853784-11AA020T-I/TT | 11AA020T-I/TT | 11AA020T-I/TT | 11AA020T-I/TT | 98M4935 | 11AA020T-I/TT |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Memory - EEPROM - 11AA020T-I/TT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | ||
| Bits per Word | 8 bits |