Microchip Technology, Inc. 1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 11AA161

Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Additional Features Single I/O Interface 16 Kbit Memory Densities 1.8-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Unique device address (0xA1) to connect 2 UNI/O EEPROMs on the same bus.
Datasheet
Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Additional Features Single I/O Interface 16 Kbit Memory Densities 1.8-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Unique device address (0xA1) to connect 2 UNI/O EEPROMs on the same bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 - 11AA161 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1
11AA161
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 11AA161
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Additional Features Single I/O Interface 16 Kbit Memory Densities 1.8-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Unique device address (0xA1) to connect 2 UNI/O EEPROMs on the same bus.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus.

Additional Features

    • Single I/O Interface
    • 16 Kbit Memory Densities
    • 1.8-5.5V Operating Voltage
    • 10-100 kHz Operating Frequency
    • 1 Million Erase/Write Cycles
    • Software Write Protect: ¼, ½, or Full Array
    • Status Register
    • Set/Erase entire memory with a single command
    • ESD Protection > 4kV
    • Unique device address (0xA1) to connect 2 UNI/O EEPROMs on the same bus.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 11AA161
Product Name 1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 8611200993 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers