Microchip Technology, Inc. Datasheets for Thermistors
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more
| Product Name | Notes |
|---|---|
| Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700... | |
| Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701 can accurately measure temperature from -10°C to +125°C. The output of the MCP9701... | |
| Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A... | |
| Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701A can accurately measure temperature from -40C to +125C. The output of the MCP9701A... |