Microchip Technology, Inc. EEPROM 24AA512-I/SM

Description
512K, 64K X 8, 1.8V SER EEPROM, IND
Request a Quote Datasheet
Description
512K, 64K X 8, 1.8V SER EEPROM, IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6879149 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879149
EEPROM 6879149
512K, 64K X 8, 1.8V SER EEPROM, IND

512K, 64K X 8, 1.8V SER EEPROM, IND

Supplier's Site
EEPROM - 9115656 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9115656
EEPROM 9115656
512K, 64K X 8, 1.8V SER EEPROM, IND

512K, 64K X 8, 1.8V SER EEPROM, IND

Supplier's Site
EEPROM - 6879149P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879149P
EEPROM 6879149P
512K, 64K X 8, 1.8V SER EEPROM, IND

512K, 64K X 8, 1.8V SER EEPROM, IND

Supplier's Site
Memory - 24AA512-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-24AA512-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24AA512-I/SM
Memory IC and Storage Component 774-24AA512-I/SM
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24AA512-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24AA512-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA512-I/SM - 037312-24AA512-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA512-I/SM
037312-24AA512-I/SM
Memory - EEPROM - 24AA512-I/SM 037312-24AA512-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 037312-24AA512-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Family Name: 24AA512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): FT24C512A-UWR-B; CAT24C512XE-T2; FT24C512A-UWG-T ; FT24C512A-UWR-T; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037312-24AA512-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Family Name: 24AA512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): FT24C512A-UWR-B; CAT24C512XE-T2; FT24C512A-UWG-T ; FT24C512A-UWR-T;
Introduction Date: November 22, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA512-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA512-I/SM
Integrated Circuits (ICs) - Memory - Memory 24AA512-I/SM
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet
Memory - 24AA512-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 92C6900 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
92C6900
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 92C6900
SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Size Microchip - 35M0717 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Size Microchip
35M0717
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Size Microchip 35M0717
SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6879149 6879149P 24AA512-I/SM-ND 774-24AA512-I/SM 037312-24AA512-I/SM 24AA512-I/SM 24AA512-I/SM 24AA512-I/SM 24AA512-I/SM 92C6900
Product Name EEPROM EEPROM Memory Memory IC and Storage Component Memory - EEPROM - 24AA512-I/SM Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Pins 8 8 8 8
Supply Voltage 5.5 v, 1.8 v 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT93C46D-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 40060127-002 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers